U.S. Plastic Corporation Rubbermaid TradeMasterTM 4 Drawer Mobile Cabinet and Work Center 8188

Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. Sliding drawers features molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 500 pound overall weight capacity. Shipped unassembled. Black; Red Drawer Fronts. 16" W x 30" L x 33 1/3" H.
Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. Sliding drawers features molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 500 pound overall weight capacity. Shipped unassembled. Black; Red Drawer Fronts. 16" W x 30" L x 33 1/3" H.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid TradeMasterTM 4 Drawer Mobile Cabinet and Work Center - 8188 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid TradeMasterTM 4 Drawer Mobile Cabinet and Work Center
8188
Rubbermaid TradeMasterTM 4 Drawer Mobile Cabinet and Work Center 8188
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. Sliding drawers features molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 500 pound overall weight capacity. Shipped unassembled. Black; Red Drawer Fronts. 16" W x 30" L x 33 1/3" H.

Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. Sliding drawers features molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 500 pound overall weight capacity. Shipped unassembled. Black; Red Drawer Fronts. 16" W x 30" L x 33 1/3" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 8188
Product Name Rubbermaid TradeMasterTM 4 Drawer Mobile Cabinet and Work Center
Cart / Truck Type Cabinet Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details