U.S. Plastic Corporation Rubbermaid Convertible Utility Cart 10145

Description
One cart, two ways. Improve productivity and reduce labor cost with the new convertible utility cart. This multifunction cart converts from a utility cart to a platform truck in just seconds, saving you time and money. Simple push buttons and foot deal convert the utility cart to a platform truck and then collapse it for storage. The platform truck configuration carries bulky loads of up to 250 lbs. on the large 24" x 36" deck area. The utility cart configuration holds up to 400 lbs. The extended bottom shelf makes loading easier and helps reduce work strain. Four 5" non-marking swivel casters help cart to move easily. Rear wheel locks keep cart safely in place while loading and unloading.
Description
One cart, two ways. Improve productivity and reduce labor cost with the new convertible utility cart. This multifunction cart converts from a utility cart to a platform truck in just seconds, saving you time and money. Simple push buttons and foot deal convert the utility cart to a platform truck and then collapse it for storage. The platform truck configuration carries bulky loads of up to 250 lbs. on the large 24" x 36" deck area. The utility cart configuration holds up to 400 lbs. The extended bottom shelf makes loading easier and helps reduce work strain. Four 5" non-marking swivel casters help cart to move easily. Rear wheel locks keep cart safely in place while loading and unloading.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Convertible Utility Cart - 10145 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Convertible Utility Cart
10145
Rubbermaid Convertible Utility Cart 10145
One cart, two ways. Improve productivity and reduce labor cost with the new convertible utility cart. This multifunction cart converts from a utility cart to a platform truck in just seconds, saving you time and money. Simple push buttons and foot deal convert the utility cart to a platform truck and then collapse it for storage. The platform truck configuration carries bulky loads of up to 250 lbs. on the large 24" x 36" deck area. The utility cart configuration holds up to 400 lbs. The extended bottom shelf makes loading easier and helps reduce work strain. Four 5" non-marking swivel casters help cart to move easily. Rear wheel locks keep cart safely in place while loading and unloading.

One cart, two ways. Improve productivity and reduce labor cost with the new convertible utility cart. This multifunction cart converts from a utility cart to a platform truck in just seconds, saving you time and money. Simple push buttons and foot deal convert the utility cart to a platform truck and then collapse it for storage. The platform truck configuration carries bulky loads of up to 250 lbs. on the large 24" x 36" deck area. The utility cart configuration holds up to 400 lbs. The extended bottom shelf makes loading easier and helps reduce work strain. Four 5" non-marking swivel casters help cart to move easily. Rear wheel locks keep cart safely in place while loading and unloading.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 10145
Product Name Rubbermaid Convertible Utility Cart
Cart / Truck Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details