U.S. Plastic Corporation Drum Truck For Poly Drums 74082

Description
Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly minimize the chance of puncture when handling plastic or poly drums. Locking belt mechanism keeps drum safe and secure on the truck. Drum must be at least 29" in height for belt to engage. Ideal for transporting all drums except overpacks. 10" x 2-1/2" mold-on rubber wheels have roller bearings and grease fittings. 61" H x 23" W. Wt. 80 lbs. Truck has 1000 lb. capacity.
Description
Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly minimize the chance of puncture when handling plastic or poly drums. Locking belt mechanism keeps drum safe and secure on the truck. Drum must be at least 29" in height for belt to engage. Ideal for transporting all drums except overpacks. 10" x 2-1/2" mold-on rubber wheels have roller bearings and grease fittings. 61" H x 23" W. Wt. 80 lbs. Truck has 1000 lb. capacity.

Suppliers

Company
Product
Description
Supplier Links
Drum Truck For Poly Drums - 74082 - U.S. Plastic Corporation
Lima, OH, USA
Drum Truck For Poly Drums
74082
Drum Truck For Poly Drums 74082
Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly minimize the chance of puncture when handling plastic or poly drums. Locking belt mechanism keeps drum safe and secure on the truck. Drum must be at least 29" in height for belt to engage. Ideal for transporting all drums except overpacks. 10" x 2-1/2" mold-on rubber wheels have roller bearings and grease fittings. 61" H x 23" W. Wt. 80 lbs. Truck has 1000 lb. capacity.

Features a double welded 1-1/4" diameter steel frame for years of wear. Breaking back drums is almost effortless with the replaceable floating, spring loaded axle. Specially designed toe pads greatly minimize the chance of puncture when handling plastic or poly drums. Locking belt mechanism keeps drum safe and secure on the truck. Drum must be at least 29" in height for belt to engage. Ideal for transporting all drums except overpacks. 10" x 2-1/2" mold-on rubber wheels have roller bearings and grease fittings. 61" H x 23" W. Wt. 80 lbs. Truck has 1000 lb. capacity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 74082
Product Name Drum Truck For Poly Drums
Cart / Truck Type Drum Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details