U.S. Plastic Corporation Poly-Trux 300 Series Tilt Trucks 50937

Description
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.
Description
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

Suppliers

Company
Product
Description
Supplier Links
Poly-Trux 300 Series Tilt Trucks - 50937 - U.S. Plastic Corporation
Lima, OH, USA
Poly-Trux 300 Series Tilt Trucks
50937
Poly-Trux 300 Series Tilt Trucks 50937
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 50937
Product Name Poly-Trux 300 Series Tilt Trucks
Cart / Truck Type Tilting / Dumping
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details