U.S. Plastic Corporation 3 Shelf (300 lbs. Capacity)Tub Cart 11439

Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".
Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Suppliers

Company
Product
Description
Supplier Links
3 Shelf (300 lbs. Capacity)Tub Cart - 11439 - U.S. Plastic Corporation
Lima, OH, USA
3 Shelf (300 lbs. Capacity)Tub Cart
11439
3 Shelf (300 lbs. Capacity)Tub Cart 11439
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 11439
Product Name 3 Shelf (300 lbs. Capacity)Tub Cart
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 7938741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 26460 lbs (12000 kg)
View Details