Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
U.S. PLASTIC CORPORATION
7171 -- 309
U.S. Plastic Corporation
309
7171
Description
38" x 19-1/4" x 33-3/8"
U.S. Plastic Corporation
Done
Description
38" x 19-1/4" x 33-3/8"
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
309
7171
309
7171
38" x 19-1/4" x 33-3/8"
38" x 19-1/4" x 33-3/8"
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Material Handling Carts and Trucks
Product Number
7171
Product Name
309
Unlock Full Specs
to access all available technical data
Similar Products
Rousseau Metal Inc.
MultiTek cart
RV-GB3300N001
Specs
Cart / Truck Type
Shelf Cart
Material
Steel
Length
33 inch (838 mm)
View Details
Savant Automation, Inc.
Guided Cart for Hospitals and Clean Rooms
DC-10S
Specs
Cart / Truck Type
AGV Cart
Capacity
2000 lbs (907 kg)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
Specs
Material
Plastic
View Details
RS Components, Ltd.
Trolleys
7948038
Specs
Length
46 inch (1168 mm)
Width
22 inch (552 mm)
View Details