U.S. Plastic Corporation 3 Shelf (300 lbs. Capacity)Tub Cart 11440

Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".
Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Suppliers

Company
Product
Description
Supplier Links
3 Shelf (300 lbs. Capacity)Tub Cart - 11440 - U.S. Plastic Corporation
Lima, OH, USA
3 Shelf (300 lbs. Capacity)Tub Cart
11440
3 Shelf (300 lbs. Capacity)Tub Cart 11440
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 300 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 24" L x 18" W x 40-1/2" H. Shelf clearance 12".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 11440
Product Name 3 Shelf (300 lbs. Capacity)Tub Cart
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details