U.S. Plastic Corporation 14553 7338

Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 2000 lb. capacity. 60"L x 30" W. 8" Dia. x 2"W polyolefin casters.
Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 2000 lb. capacity. 60"L x 30" W. 8" Dia. x 2"W polyolefin casters.

Suppliers

Company
Product
Description
Supplier Links
14553 7338
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 2000 lb. capacity. 60"L x 30" W. 8" Dia. x 2"W polyolefin casters.

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 2000 lb. capacity. 60"L x 30" W. 8" Dia. x 2"W polyolefin casters.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 7338
Product Name 14553
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details