U.S. Plastic Corporation 14553 7172

Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 500 lb. capacity. 36"L x 24" W. 5" Dia. x 1-1/4"W rubber casters.
Description
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 500 lb. capacity. 36"L x 24" W. 5" Dia. x 1-1/4"W rubber casters.

Suppliers

Company
Product
Description
Supplier Links
14553 7172
Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 500 lb. capacity. 36"L x 24" W. 5" Dia. x 1-1/4"W rubber casters.

Built for durability and efficient mobility of heavy loads. Complete range of models for versatility. Sturdy structural foam construction wont rust, dent, chip, peel, or splinter, warp or discolor like some wooden trucks. Virtually maintenance free. Handles are powder coated stainless steel. Black and red in color. Utility and standard trucks have rubber casters; heavy duty trucks have polyolefin casters. 500 lb. capacity. 36"L x 24" W. 5" Dia. x 1-1/4"W rubber casters.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 7172
Product Name 14553
Cart / Truck Type Round; Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Dollies - 2837093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details