U.S. Plastic Corporation Kontrol-Karrier HD Below Hook Drum Carrier 3245

Description
Kontrol-Karrier Heavy Duty Below Hook Drum Carrier allows you to lift, move and pour a drum weighing up to 1500 lbs. or a half full drum up to 800 lbs. It is equipped with the MORcinch Drum Holder to handle a 55 gallon steel drum with 22" to 23.5" outside diameter between the ribs. To load the drum lifter, simply move the drum holder against the drum and cinch the chain. The standard drum tilt control is a chain wheel with 12 chain loop. Lift the drum and rotate drum 360 in either direction. Drums can be held at any tilt angle. The slots in the bottom of the frame can be used as a chain lock to prevent the drum from tilting. To do so, crisscross the chain and insert one side into each slot. This drum carrier complies with ANSI/ASME B30.20 standard for mechanical, below-the-hook lifting devices as it applies to the following: Rated load markings and unit identification. Minimum design safety factor of 3, based on yield strength, for load bearing structural components. Welding is performed by certified welders who have passed the ANSI/AWS D14.1 welding qualification test. All welding is in accordance with ANS?AWS D14.1 and ASME BTH-1.
Description
Kontrol-Karrier Heavy Duty Below Hook Drum Carrier allows you to lift, move and pour a drum weighing up to 1500 lbs. or a half full drum up to 800 lbs. It is equipped with the MORcinch Drum Holder to handle a 55 gallon steel drum with 22" to 23.5" outside diameter between the ribs. To load the drum lifter, simply move the drum holder against the drum and cinch the chain. The standard drum tilt control is a chain wheel with 12 chain loop. Lift the drum and rotate drum 360 in either direction. Drums can be held at any tilt angle. The slots in the bottom of the frame can be used as a chain lock to prevent the drum from tilting. To do so, crisscross the chain and insert one side into each slot. This drum carrier complies with ANSI/ASME B30.20 standard for mechanical, below-the-hook lifting devices as it applies to the following: Rated load markings and unit identification. Minimum design safety factor of 3, based on yield strength, for load bearing structural components. Welding is performed by certified welders who have passed the ANSI/AWS D14.1 welding qualification test. All welding is in accordance with ANS?AWS D14.1 and ASME BTH-1.

Suppliers

Company
Product
Description
Supplier Links
Kontrol-Karrier HD Below Hook Drum Carrier - 3245 - U.S. Plastic Corporation
Lima, OH, USA
Kontrol-Karrier HD Below Hook Drum Carrier
3245
Kontrol-Karrier HD Below Hook Drum Carrier 3245
Kontrol-Karrier Heavy Duty Below Hook Drum Carrier allows you to lift, move and pour a drum weighing up to 1500 lbs. or a half full drum up to 800 lbs. It is equipped with the MORcinch Drum Holder to handle a 55 gallon steel drum with 22" to 23.5" outside diameter between the ribs. To load the drum lifter, simply move the drum holder against the drum and cinch the chain. The standard drum tilt control is a chain wheel with 12 chain loop. Lift the drum and rotate drum 360 in either direction. Drums can be held at any tilt angle. The slots in the bottom of the frame can be used as a chain lock to prevent the drum from tilting. To do so, crisscross the chain and insert one side into each slot. This drum carrier complies with ANSI/ASME B30.20 standard for mechanical, below-the-hook lifting devices as it applies to the following: Rated load markings and unit identification. Minimum design safety factor of 3, based on yield strength, for load bearing structural components. Welding is performed by certified welders who have passed the ANSI/AWS D14.1 welding qualification test. All welding is in accordance with ANS?AWS D14.1 and ASME BTH-1.

Kontrol-Karrier Heavy Duty Below Hook Drum Carrier allows you to lift, move and pour a drum weighing up to 1500 lbs. or a half full drum up to 800 lbs. It is equipped with the MORcinch Drum Holder to handle a 55 gallon steel drum with 22" to 23.5" outside diameter between the ribs. To load the drum lifter, simply move the drum holder against the drum and cinch the chain. The standard drum tilt control is a chain wheel with 12 chain loop. Lift the drum and rotate drum 360 in either direction. Drums can be held at any tilt angle. The slots in the bottom of the frame can be used as a chain lock to prevent the drum from tilting. To do so, crisscross the chain and insert one side into each slot. This drum carrier complies with ANSI/ASME B30.20 standard for mechanical, below-the-hook lifting devices as it applies to the following: Rated load markings and unit identification. Minimum design safety factor of 3, based on yield strength, for load bearing structural components. Welding is performed by certified welders who have passed the ANSI/AWS D14.1 welding qualification test. All welding is in accordance with ANS?AWS D14.1 and ASME BTH-1.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 3245
Product Name Kontrol-Karrier HD Below Hook Drum Carrier
Cart / Truck Type Drum Cart
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 2728840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details