U.S. Plastic Corporation Poly-Spillcart 13509

Description
Transporting 55 gallon drums, 5 gallon pails, paint cans and other materials around your plant has never been easier. Poly-Spillcart eliminates the risk of spills during transport with its 57-gallon sump capacity. Poly-Spillcarts caster wheels let you move around freely, while its ergonomically-design ed handle makes maneuvering a breeze. A tray for tool storage keeps tools clean and handy. The structural foam grate removes for easy cleaning while the drain plug lets you drain the sump without effort. Ergonomically-design ed handle ensures maneuverability. Easily rolls through 36 doorways. Rear wheels move around freely, brake for secure position. Tough polyethylene construction will not rust or corrode. Extra-large, easy roll 10 polyolefin wheels. Grate removes for ease in cleaning 48 x 23 work area. Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight: 132 Lbs. Load Capacity: 500 Lbs. Spill Capacity: 57 gallon. Dimensions: 62.75 Long x 29 Wide x 13.1 Wide. Dimensions with Handle: 66.5 Long x 29 Wide x 43.9 High.
Description
Transporting 55 gallon drums, 5 gallon pails, paint cans and other materials around your plant has never been easier. Poly-Spillcart eliminates the risk of spills during transport with its 57-gallon sump capacity. Poly-Spillcarts caster wheels let you move around freely, while its ergonomically-design ed handle makes maneuvering a breeze. A tray for tool storage keeps tools clean and handy. The structural foam grate removes for easy cleaning while the drain plug lets you drain the sump without effort. Ergonomically-design ed handle ensures maneuverability. Easily rolls through 36 doorways. Rear wheels move around freely, brake for secure position. Tough polyethylene construction will not rust or corrode. Extra-large, easy roll 10 polyolefin wheels. Grate removes for ease in cleaning 48 x 23 work area. Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight: 132 Lbs. Load Capacity: 500 Lbs. Spill Capacity: 57 gallon. Dimensions: 62.75 Long x 29 Wide x 13.1 Wide. Dimensions with Handle: 66.5 Long x 29 Wide x 43.9 High.

Suppliers

Company
Product
Description
Supplier Links
Poly-Spillcart - 13509 - U.S. Plastic Corporation
Lima, OH, USA
Poly-Spillcart
13509
Poly-Spillcart 13509
Transporting 55 gallon drums, 5 gallon pails, paint cans and other materials around your plant has never been easier. Poly-Spillcart eliminates the risk of spills during transport with its 57-gallon sump capacity. Poly-Spillcarts caster wheels let you move around freely, while its ergonomically-design ed handle makes maneuvering a breeze. A tray for tool storage keeps tools clean and handy. The structural foam grate removes for easy cleaning while the drain plug lets you drain the sump without effort. Ergonomically-design ed handle ensures maneuverability. Easily rolls through 36 doorways. Rear wheels move around freely, brake for secure position. Tough polyethylene construction will not rust or corrode. Extra-large, easy roll 10 polyolefin wheels. Grate removes for ease in cleaning 48 x 23 work area. Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight: 132 Lbs. Load Capacity: 500 Lbs. Spill Capacity: 57 gallon. Dimensions: 62.75 Long x 29 Wide x 13.1 Wide. Dimensions with Handle: 66.5 Long x 29 Wide x 43.9 High.

Transporting 55 gallon drums, 5 gallon pails, paint cans and other materials around your plant has never been easier. Poly-Spillcart eliminates the risk of spills during transport with its 57-gallon sump capacity. Poly-Spillcarts caster wheels let you move around freely, while its ergonomically-designed handle makes maneuvering a breeze. A tray for tool storage keeps tools clean and handy. The structural foam grate removes for easy cleaning while the drain plug lets you drain the sump without effort. Ergonomically-designed handle ensures maneuverability. Easily rolls through 36 doorways. Rear wheels move around freely, brake for secure position. Tough polyethylene construction will not rust or corrode. Extra-large, easy roll 10 polyolefin wheels. Grate removes for ease in cleaning 48 x 23 work area. Regulations: EPA 40 CFR 264.175, SPCC, NPDES. Weight: 132 Lbs. Load Capacity: 500 Lbs. Spill Capacity: 57 gallon. Dimensions: 62.75 Long x 29 Wide x 13.1 Wide. Dimensions with Handle: 66.5 Long x 29 Wide x 43.9 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 13509
Product Name Poly-Spillcart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details