U.S. Plastic Corporation One Piece Molded Box Trucks 10087

Description
Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures long service life, no corners or seams to catch dirt. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Trucks will contain liquids. Heavy 0.125" wall thickness. -20F to 140F. Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Dimensions include the height with caster, from floor to top of truck.
Description
Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures long service life, no corners or seams to catch dirt. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Trucks will contain liquids. Heavy 0.125" wall thickness. -20F to 140F. Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Dimensions include the height with caster, from floor to top of truck.

Suppliers

Company
Product
Description
Supplier Links
One Piece Molded Box Trucks - 10087 - U.S. Plastic Corporation
Lima, OH, USA
One Piece Molded Box Trucks
10087
One Piece Molded Box Trucks 10087
Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures long service life, no corners or seams to catch dirt. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Trucks will contain liquids. Heavy 0.125" wall thickness. -20F to 140F. Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Dimensions include the height with caster, from floor to top of truck.

Plastic box trucks are useful for storing, protecting and transporting bulky, heavy materials. Built of low density molded polyethylene, trucks are easy to keep clean. One-piece seamless molded construction assures long service life, no corners or seams to catch dirt. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Trucks will contain liquids. Heavy 0.125" wall thickness. -20F to 140F. Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Dimensions include the height with caster, from floor to top of truck.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 10087
Product Name One Piece Molded Box Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details