U.S. Plastic Corporation Standard Drum Truck 3070

Description
Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon or 85 gallon salvage drums. Capacity 1000 lbs. Dimensions: 61.25" tall x 25.25" wide.
Description
Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon or 85 gallon salvage drums. Capacity 1000 lbs. Dimensions: 61.25" tall x 25.25" wide.

Suppliers

Company
Product
Description
Supplier Links
Standard Drum Truck - 3070 - U.S. Plastic Corporation
Lima, OH, USA
Standard Drum Truck
3070
Standard Drum Truck 3070
Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon or 85 gallon salvage drums. Capacity 1000 lbs. Dimensions: 61.25" tall x 25.25" wide.

Economical and easy to use. Trim strong all steel welded construction. Has 10" rubber mold-on wheels. Will ship knocked down for UPS shipping. It will handle 55 Gallon, 30 gallon or 85 gallon salvage drums. Capacity 1000 lbs. Dimensions: 61.25" tall x 25.25" wide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 3070
Product Name Standard Drum Truck
Cart / Truck Type Drum Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Platform Trolleys - 2595115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 154 lbs (70 kg)
Material Aluminum
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details