U.S. Plastic Corporation Rubbermaid Collapsible X-Cart 4 Bushel 13516

Description
Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. of load. Compact, collapsible frame enables efficient storage. Carts width reduced by 75% when collapsed. Unit stays upright in collapsed position. Multi-Stream option provides the ability to easily divide and sort materials. Color-coded ribbons classify transport materials to prevent cross-contamination. Easy-to-clean detachable bag. Premium, quiet casters swivel for superior maneuverability, while bumper guards add extra protection during transport. Dimensions: 24.1" long x 20.3" wide x 24" high.
Description
Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. of load. Compact, collapsible frame enables efficient storage. Carts width reduced by 75% when collapsed. Unit stays upright in collapsed position. Multi-Stream option provides the ability to easily divide and sort materials. Color-coded ribbons classify transport materials to prevent cross-contamination. Easy-to-clean detachable bag. Premium, quiet casters swivel for superior maneuverability, while bumper guards add extra protection during transport. Dimensions: 24.1" long x 20.3" wide x 24" high.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Collapsible X-Cart 4 Bushel - 13516 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Collapsible X-Cart 4 Bushel
13516
Rubbermaid Collapsible X-Cart 4 Bushel 13516
Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. of load. Compact, collapsible frame enables efficient storage. Carts width reduced by 75% when collapsed. Unit stays upright in collapsed position. Multi-Stream option provides the ability to easily divide and sort materials. Color-coded ribbons classify transport materials to prevent cross-contamination. Easy-to-clean detachable bag. Premium, quiet casters swivel for superior maneuverability, while bumper guards add extra protection during transport. Dimensions: 24.1" long x 20.3" wide x 24" high.

Durable, easy to maneuver basket truck efficiently transports large, bulk loads, then conveniently collapses to minimize storage footprint. Robust stainless steel, powder coated frame prevents rusting and supports 220 lbs. of load. Compact, collapsible frame enables efficient storage. Carts width reduced by 75% when collapsed. Unit stays upright in collapsed position. Multi-Stream option provides the ability to easily divide and sort materials. Color-coded ribbons classify transport materials to prevent cross-contamination. Easy-to-clean detachable bag. Premium, quiet casters swivel for superior maneuverability, while bumper guards add extra protection during transport. Dimensions: 24.1" long x 20.3" wide x 24" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 13516
Product Name Rubbermaid Collapsible X-Cart 4 Bushel
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 3889991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 36 inch (910 mm)
View Details