U.S. Plastic Corporation Rubbermaid TradeMasterTM 4 Drawer and Cabinet Mobile Work Center 8190

Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4-drawers, with central locking system, secure contents. Sliding drawers feature molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. One adjustable shelf; 25 pound weight capacity. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 750 pound overall weight capacity. Shipped unassembled. Black; Red doors and drawer fronts. 49" L x 26 1/4" W x 38" H.
Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4-drawers, with central locking system, secure contents. Sliding drawers feature molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. One adjustable shelf; 25 pound weight capacity. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 750 pound overall weight capacity. Shipped unassembled. Black; Red doors and drawer fronts. 49" L x 26 1/4" W x 38" H.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid TradeMasterTM 4 Drawer and Cabinet Mobile Work Center - 8190 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid TradeMasterTM 4 Drawer and Cabinet Mobile Work Center
8190
Rubbermaid TradeMasterTM 4 Drawer and Cabinet Mobile Work Center 8190
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4-drawers, with central locking system, secure contents. Sliding drawers feature molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. One adjustable shelf; 25 pound weight capacity. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 750 pound overall weight capacity. Shipped unassembled. Black; Red doors and drawer fronts. 49" L x 26 1/4" W x 38" H.

Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. 4-drawers, with central locking system, secure contents. Sliding drawers feature molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing, full extension drawer slides for smooth and effortless operation and easy access to drawer contents. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. One adjustable shelf; 25 pound weight capacity. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. 750 pound overall weight capacity. Shipped unassembled. Black; Red doors and drawer fronts. 49" L x 26 1/4" W x 38" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 8190
Product Name Rubbermaid TradeMasterTM 4 Drawer and Cabinet Mobile Work Center
Cart / Truck Type Cabinet Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details