U.S. Plastic Corporation Dual Storage Cabinet Carts 12062

Description
Constructed from injection molded, engineered thermoplastic resin that will not chip, warp, crack, rust, or peel. Each model has two - 20 gauge steel cabinets that lock to secure your equipment. Includes a set of two keys. 3 outlet UL approved electrical assembly. Shelves have a 1/4" safety retaining lip and a raised texture surface to enhance product placement and ensure minimal sliding. Four 4" silent-roll, ball bearing casters, max. weight rated at 125 lbs. each.
Description
Constructed from injection molded, engineered thermoplastic resin that will not chip, warp, crack, rust, or peel. Each model has two - 20 gauge steel cabinets that lock to secure your equipment. Includes a set of two keys. 3 outlet UL approved electrical assembly. Shelves have a 1/4" safety retaining lip and a raised texture surface to enhance product placement and ensure minimal sliding. Four 4" silent-roll, ball bearing casters, max. weight rated at 125 lbs. each.

Suppliers

Company
Product
Description
Supplier Links
Dual Storage Cabinet Carts - 12062 - U.S. Plastic Corporation
Lima, OH, USA
Dual Storage Cabinet Carts
12062
Dual Storage Cabinet Carts 12062
Constructed from injection molded, engineered thermoplastic resin that will not chip, warp, crack, rust, or peel. Each model has two - 20 gauge steel cabinets that lock to secure your equipment. Includes a set of two keys. 3 outlet UL approved electrical assembly. Shelves have a 1/4" safety retaining lip and a raised texture surface to enhance product placement and ensure minimal sliding. Four 4" silent-roll, ball bearing casters, max. weight rated at 125 lbs. each.

Constructed from injection molded, engineered thermoplastic resin that will not chip, warp, crack, rust, or peel. Each model has two - 20 gauge steel cabinets that lock to secure your equipment. Includes a set of two keys. 3 outlet UL approved electrical assembly. Shelves have a 1/4" safety retaining lip and a raised texture surface to enhance product placement and ensure minimal sliding. Four 4" silent-roll, ball bearing casters, max. weight rated at 125 lbs. each.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 12062
Product Name Dual Storage Cabinet Carts
Cart / Truck Type Cabinet Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 251902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Aluminum
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details