U.S. Plastic Corporation 3 Shelf (400 lbs. Capacity)Tub Carts 11445

Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 400 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 32" L x 24" W x 38-1/2" H. Shelf clearance 11".
Description
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 400 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 32" L x 24" W x 38-1/2" H. Shelf clearance 11".

Suppliers

Company
Product
Description
Supplier Links
3 Shelf (400 lbs. Capacity)Tub Carts - 11445 - U.S. Plastic Corporation
Lima, OH, USA
3 Shelf (400 lbs. Capacity)Tub Carts
11445
3 Shelf (400 lbs. Capacity)Tub Carts 11445
Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 400 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 32" L x 24" W x 38-1/2" H. Shelf clearance 11".

Three tub shelf utility cart featuring tubs that are 2-3/4" deep and have a 400 lbs. weight capacity. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. Dimensions: 32" L x 24" W x 38-1/2" H. Shelf clearance 11".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 11445
Product Name 3 Shelf (400 lbs. Capacity)Tub Carts
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details