U.S. Plastic Corporation Quantum Plastic Utility Carts with Flat Top 53901

Description
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.
Description
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Suppliers

Company
Product
Description
Supplier Links
Quantum Plastic Utility Carts with Flat Top - 53901 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Plastic Utility Carts with Flat Top
53901
Quantum Plastic Utility Carts with Flat Top 53901
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 53901
Product Name Quantum Plastic Utility Carts with Flat Top
Cart / Truck Type Round; Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Dollies - 7938741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 26460 lbs (12000 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details