U.S. Plastic Corporation Quantum Plastic Utility Carts with Flat Top 53902

Description
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.
Description
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Suppliers

Company
Product
Description
Supplier Links
Quantum Plastic Utility Carts with Flat Top - 53902 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Plastic Utility Carts with Flat Top
53902
Quantum Plastic Utility Carts with Flat Top 53902
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 53902
Product Name Quantum Plastic Utility Carts with Flat Top
Cart / Truck Type Round; Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details