U.S. Plastic Corporation Quantum Plastic Utility Carts 53900

Description
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.
Description
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Suppliers

Company
Product
Description
Supplier Links
Quantum Plastic Utility Carts - 53900 - U.S. Plastic Corporation
Lima, OH, USA
Quantum Plastic Utility Carts
53900
Quantum Plastic Utility Carts 53900
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide a soft ride, even on rough surfaces. Comfort grip push handle allows for easy handling and control.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 53900
Product Name Quantum Plastic Utility Carts
Cart / Truck Type Round; Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2255971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (670 mm)
Width 18 inch (460 mm)
View Details