U.S. Plastic Corporation Rubbermaid Microfiber Janitor Cart with Color Coded Pails 8024

Description
A complete system solution for your microfiber cleaning needs. Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. Microfiber charging bucket platform; folds out of the way for use with Lock N Go bucket attachment. Microfiber mop frame holder (holds two frames). Two 30 quart storage bins; perfect for keeping clean and dirty microfiber heads separated and can be removed from either side of cart. Set of 4 - 5 quart disinfecting pails, assorted colors. 48-1/4" x 44" x 22".
Description
A complete system solution for your microfiber cleaning needs. Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. Microfiber charging bucket platform; folds out of the way for use with Lock N Go bucket attachment. Microfiber mop frame holder (holds two frames). Two 30 quart storage bins; perfect for keeping clean and dirty microfiber heads separated and can be removed from either side of cart. Set of 4 - 5 quart disinfecting pails, assorted colors. 48-1/4" x 44" x 22".

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid Microfiber Janitor Cart with Color Coded Pails - 8024 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid Microfiber Janitor Cart with Color Coded Pails
8024
Rubbermaid Microfiber Janitor Cart with Color Coded Pails 8024
A complete system solution for your microfiber cleaning needs. Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. Microfiber charging bucket platform; folds out of the way for use with Lock N Go bucket attachment. Microfiber mop frame holder (holds two frames). Two 30 quart storage bins; perfect for keeping clean and dirty microfiber heads separated and can be removed from either side of cart. Set of 4 - 5 quart disinfecting pails, assorted colors. 48-1/4" x 44" x 22".

A complete system solution for your microfiber cleaning needs. Flexible, high capacity storage solutions and tool organization. 5 cu. ft. of storage space. Features Lock N Go bucket attachment. Rubber tool grips hold handles upright. Includes two removable 10 quart disinfecting caddies. Non-rusting and easy-to-clean aluminum and structural web plastic construction. Comfort grip cart handle provides easy maneuverability and includes lobby dust pan/vacuum holder. Hooks hold up to four safety signs. Features 4" swivel casters and 8" wheels. Microfiber charging bucket platform; folds out of the way for use with Lock N Go bucket attachment. Microfiber mop frame holder (holds two frames). Two 30 quart storage bins; perfect for keeping clean and dirty microfiber heads separated and can be removed from either side of cart. Set of 4 - 5 quart disinfecting pails, assorted colors. 48-1/4" x 44" x 22".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 8024
Product Name Rubbermaid Microfiber Janitor Cart with Color Coded Pails
Cart / Truck Type Janitorial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 134257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 19 inch (483 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details