U.S. Plastic Corporation Poly-Trux 300 Series Tilt Trucks 50933

Description
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.
Description
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

Suppliers

Company
Product
Description
Supplier Links
Poly-Trux 300 Series Tilt Trucks - 50933 - U.S. Plastic Corporation
Lima, OH, USA
Poly-Trux 300 Series Tilt Trucks
50933
Poly-Trux 300 Series Tilt Trucks 50933
The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

The Poly-Trux 300 Series tilt trucks handle up to 2,000 pounds and roll easily with ergonomically engineered designs. These tilt trucks are in use all over the world as an integral part of recycling, laundry and waste management programs. Their rotationally molded polyethylene construction withstands non-stop, punishing operation and is virtually immune to rain, snow, sunlight, cleaning chemicals. Features Sturdy, powder coated steel under frame around entire perimeter and four industrial strength casters. They Nest when empty for low-cost delivery, space-saving storage.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 50933
Product Name Poly-Trux 300 Series Tilt Trucks
Cart / Truck Type Tilting / Dumping
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details