U.S. Plastic Corporation One Piece Molded Box Trucks 10080

Description
Plastic Box Trucks are useful for storing, protecting or transporting almost any bulky, heavy material. Built of one-piece molded polyethylene, trucks are easy to keep clean. No corners or seams to catch dirt. One-piece molded construction also assures long service life. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Poly-Liners Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Hgt includes 6" casters. Trucks are not leakproof as the casters bolt through bottom. Temperature range -20F to 140F. Deduct 7" from O.D. hgt. to get I.D. hgt.
Description
Plastic Box Trucks are useful for storing, protecting or transporting almost any bulky, heavy material. Built of one-piece molded polyethylene, trucks are easy to keep clean. No corners or seams to catch dirt. One-piece molded construction also assures long service life. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Poly-Liners Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Hgt includes 6" casters. Trucks are not leakproof as the casters bolt through bottom. Temperature range -20F to 140F. Deduct 7" from O.D. hgt. to get I.D. hgt.

Suppliers

Company
Product
Description
Supplier Links
One Piece Molded Box Trucks - 10080 - U.S. Plastic Corporation
Lima, OH, USA
One Piece Molded Box Trucks
10080
One Piece Molded Box Trucks 10080
Plastic Box Trucks are useful for storing, protecting or transporting almost any bulky, heavy material. Built of one-piece molded polyethylene, trucks are easy to keep clean. No corners or seams to catch dirt. One-piece molded construction also assures long service life. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Poly-Liners Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Hgt includes 6" casters. Trucks are not leakproof as the casters bolt through bottom. Temperature range -20F to 140F. Deduct 7" from O.D. hgt. to get I.D. hgt.

Plastic Box Trucks are useful for storing, protecting or transporting almost any bulky, heavy material. Built of one-piece molded polyethylene, trucks are easy to keep clean. No corners or seams to catch dirt. One-piece molded construction also assures long service life. Casters mounted on 5-ply plywood base for extra rigidity (except 4 bushel models). Two swivel, two rigid 5" polyurethane casters. Poly-Liners Optional polyethylene liners help to keep box trucks clean and make clean-up from one job to another easy. Hgt includes 6" casters. Trucks are not leakproof as the casters bolt through bottom. Temperature range -20F to 140F. Deduct 7" from O.D. hgt. to get I.D. hgt.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 10080
Product Name One Piece Molded Box Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details