U.S. Plastic Corporation High CapacityTub Carts 13468

Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.
Description
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Suppliers

Company
Product
Description
Supplier Links
High CapacityTub Carts - 13468 - U.S. Plastic Corporation
Lima, OH, USA
High CapacityTub Carts
13468
High CapacityTub Carts 13468
These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

These High Capacity Tub Carts are made of high density polyethylene structural foam molded plastic shelves and legs that won't stain, scratch, dent or rust. Features an ergonomic push handle molded into top shelf. Includes four heavy duty 4 casters, two with locking brake. Casters are non-marring with grey thermal plastic rubber outer wheel, solid polypropylene inner hub. 400 lbs. weight capacity (evenly distributed) and easy assembly. Made in USA. Dimension: 35-1/4" L x 18" W x 36-1/4" H, 2-1/2" deep tub shelves are 10-1/2" apart and shelves are 32" L x 18" W.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 13468
Product Name High CapacityTub Carts
Cart / Truck Type Shelf Cart; Tub Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details