U.S. Plastic Corporation Poly-Overpack 65 & 95 Salvage Drums 3153

Description
The Overpack Drum Truck features a double welded 1-1/4 diameter steel frame for years of wear. Specially designed toe pads greatly minimize the chance of puncture when handling overpacks. Locking belt mechanism keeps overpacks safe and secure on the truck. Overpacks must be at least 29 in height for belt to engage. This overpack model is designed with a longer strap to handle large diameter drums such as overpacks and salvage drums. The 10 x 2-1/2 Mold-on rubber wheels have roller bearings and grease fittings. Self-standing for convenient storage. Dimensions: 61" High x 23" Wide. Capacity: 1000 lbs. Weight: 80 lbs.
Description
The Overpack Drum Truck features a double welded 1-1/4 diameter steel frame for years of wear. Specially designed toe pads greatly minimize the chance of puncture when handling overpacks. Locking belt mechanism keeps overpacks safe and secure on the truck. Overpacks must be at least 29 in height for belt to engage. This overpack model is designed with a longer strap to handle large diameter drums such as overpacks and salvage drums. The 10 x 2-1/2 Mold-on rubber wheels have roller bearings and grease fittings. Self-standing for convenient storage. Dimensions: 61" High x 23" Wide. Capacity: 1000 lbs. Weight: 80 lbs.

Suppliers

Company
Product
Description
Supplier Links
Poly-Overpack 65 & 95 Salvage Drums - 3153 - U.S. Plastic Corporation
Lima, OH, USA
Poly-Overpack 65 & 95 Salvage Drums
3153
Poly-Overpack 65 & 95 Salvage Drums 3153
The Overpack Drum Truck features a double welded 1-1/4 diameter steel frame for years of wear. Specially designed toe pads greatly minimize the chance of puncture when handling overpacks. Locking belt mechanism keeps overpacks safe and secure on the truck. Overpacks must be at least 29 in height for belt to engage. This overpack model is designed with a longer strap to handle large diameter drums such as overpacks and salvage drums. The 10 x 2-1/2 Mold-on rubber wheels have roller bearings and grease fittings. Self-standing for convenient storage. Dimensions: 61" High x 23" Wide. Capacity: 1000 lbs. Weight: 80 lbs.

The Overpack Drum Truck features a double welded 1-1/4 diameter steel frame for years of wear. Specially designed toe pads greatly minimize the chance of puncture when handling overpacks. Locking belt mechanism keeps overpacks safe and secure on the truck. Overpacks must be at least 29 in height for belt to engage. This overpack model is designed with a longer strap to handle large diameter drums such as overpacks and salvage drums. The 10 x 2-1/2 Mold-on rubber wheels have roller bearings and grease fittings. Self-standing for convenient storage. Dimensions: 61" High x 23" Wide. Capacity: 1000 lbs. Weight: 80 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 3153
Product Name Poly-Overpack 65 & 95 Salvage Drums
Cart / Truck Type Drum Cart
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Pallet Trucks - 6843844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details