U.S. Plastic Corporation Rubbermaid TradeMasterTM 2 Door Mobile Cabinet and Work Center 8156

Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. Shipped unassembled. Black with red doors.
Description
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. Shipped unassembled. Black with red doors.

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid TradeMasterTM 2 Door Mobile Cabinet and Work Center - 8156 - U.S. Plastic Corporation
Lima, OH, USA
Rubbermaid TradeMasterTM 2 Door Mobile Cabinet and Work Center
8156
Rubbermaid TradeMasterTM 2 Door Mobile Cabinet and Work Center 8156
Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. Shipped unassembled. Black with red doors.

Durable structural foam construction won't rust, dent, chip or peel. Rounded corners protect walls, furniture and equipment. 5" non-marking, quiet casters, 2 fixed and 2 swivel with full locking mechanism provide easy maneuverability and stable work surface. Molded-in tool storage compartments and cup holder. Raised ergonomic handle for comfortable maneuvering. Cabinet doors swing 270 for easy access to storage compartment and away from work area. Heavy-duty cam lock system on door for securing of contents. 4.25" high back and end stops with open front edge keeps items from rolling off and allows easy access to work surface. 3-Outlet, surge protected power strip, 15 cord with wrap. UL and CSA listed. Shipped unassembled. Black with red doors.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Material Handling Carts and Trucks
Product Number 8156
Product Name Rubbermaid TradeMasterTM 2 Door Mobile Cabinet and Work Center
Cart / Truck Type Cabinet Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details