TVS DIODE 23.1VWM 37.5VC DO41
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-P4KE27CA-BP-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-4; DO-204AL, DO-41, Axial |
| Peak Pulse Power | 400 watts |
| VC | 37.5 volts |