Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
49.9V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 30.8VWM 49.9VC DO204AL
TVS DO15 30.8V 400W BIDIR
TVS DIODE, BIDIR, 30.8V, DO-204AL ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE36CA | 18-P4KE36CATR-ND | P4KE36CA | P4KE36CA | 29AK4513 |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 30.8V, Do-204Al Rohs Compliant Littelfuse |
| PD | 400000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 49.9 volts | 49.9 volts | 49.9 volts |