Vishay Intertechnology, Inc. TVS Diodes P4KE39A-E3/54

Description
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE39A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - P4KE39A-E3/54 - 1085552-P4KE39A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE39A-E3/54
1085552-P4KE39A-E3/54
TVS - TVS - Diodes - P4KE39A-E3/54 1085552-P4KE39A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085552-P4KE39A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 53.9V Peak Pulse Current(Ippm): 7.4A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085552-P4KE39A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 7.4A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400W 53.9V TVS Protection Diode - 144-P4KE39A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 53.9V TVS Protection Diode
144-P4KE39A-E3/54
400W 53.9V TVS Protection Diode 144-P4KE39A-E3/54
400W Unidirectional TVS Diode, 53.9V Clamping, DO-204AL Product overview: P4KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE39A-E3/54 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 53.9V Clamping, DO-204AL Product overview: P4KE39A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE39A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE39A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE39A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE39A-E3/54
TVS DIODE 33.3VWM 53.9VC DO204AL

TVS DIODE 33.3VWM 53.9VC DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4KE39A-E3/54-ND 1085552-P4KE39A-E3/54 144-P4KE39A-E3/54 P4KE39A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - P4KE39A-E3/54 400W 53.9V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41) Tape and Reel DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data