Vishay Precision Group TVS Diodes P4KE250A-E3/54

Description
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4KE250A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
TVS - TVS - Diodes - P4KE250A-E3/54 - 791145-P4KE250A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE250A-E3/54
791145-P4KE250A-E3/54
TVS - TVS - Diodes - P4KE250A-E3/54 791145-P4KE250A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791145-P4KE250A-E3/5 4 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AL, DO-41, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 214V Current - Peak Pulse (10/1000μs): 1.2A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4KE250A Categories: Circuit Protection Minimum Breakdown Voltage: 237V Manufacturer Package: DO-204AL (DO-41) Maximum Clamping Voltage: 344V Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791145-P4KE250A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AL, DO-41, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 214V
Current - Peak Pulse (10/1000μs): 1.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4KE250A
Categories: Circuit Protection
Minimum Breakdown Voltage: 237V
Manufacturer Package: DO-204AL (DO-41)
Maximum Clamping Voltage: 344V
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400W 214V 344V TVS Protection Diode - 144-P4KE250A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 214V 344V TVS Protection Diode
144-P4KE250A-E3/54
400W 214V 344V TVS Protection Diode 144-P4KE250A-E3/54
400W Unidirectional TVS Diode, 214V, 344V Clamp, DO-41 Product overview: P4KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE250A-E3/54 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 214V, 344V Clamp, DO-41 Product overview: P4KE250A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 214V, 344V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 214V, 344V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE250A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE250A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE250A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE250A-E3/54
TVS DIODE 214VWM 344VC DO204AL

TVS DIODE 214VWM 344VC DO204AL

Supplier's Site
Diode, Tvs, 6.5W, 214V, Unidir, Do-204Al-2; Product Range Vishay - 05W6897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 214V, Unidir, Do-204Al-2; Product Range Vishay
05W6897
Diode, Tvs, 6.5W, 214V, Unidir, Do-204Al-2; Product Range Vishay 05W6897
DIODE, TVS, 6.5W, 214V, UNIDIR, DO-204AL-2; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-204AL; No. of Pins:2Pins; Minimum Breakdown Voltage:237V RoHS Compliant: Yes

DIODE, TVS, 6.5W, 214V, UNIDIR, DO-204AL-2; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-204AL; No. of Pins:2Pins; Minimum Breakdown Voltage:237V RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 6.5W, 214V, Unidirectional, Do-204Al-2, Full Reel; Product Range Vishay - 76K8448 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6.5W, 214V, Unidirectional, Do-204Al-2, Full Reel; Product Range Vishay
76K8448
Diode, Tvs, 6.5W, 214V, Unidirectional, Do-204Al-2, Full Reel; Product Range Vishay 76K8448
DIODE, TVS, 6.5W, 214V, UNIDIRECTIONAL, DO-204AL-2, FULL REEL; Product Range:P4KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-204AL; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 6.5W, 214V, UNIDIRECTIONAL, DO-204AL-2, FULL REEL; Product Range:P4KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-204AL; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P4KE250A-E3/54GITR-ND 791145-P4KE250A-E3/54 144-P4KE250A-E3/54 P4KE250A-E3/54 05W6897
Product Name TVS Diodes TVS - TVS - Diodes - P4KE250A-E3/54 400W 214V 344V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 6.5W, 214V, Unidir, Do-204Al-2; Product Range Vishay
Configuration Single Single Single
Package DO-4; DO-204AL, DO-41, Axial Tape and Reel DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 344 volts 344 volts 344 volts
Unlock Full Specs
to access all available technical data