Vishay Intertechnology, Inc. 400 W TVS Protection Diode P4KE33A-E3/54

Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W TVS Protection Diode - 144-P4KE33A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-P4KE33A-E3/54
400 W TVS Protection Diode 144-P4KE33A-E3/54
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33A-E3/54 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE33A-E3/54 - 1085549-P4KE33A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE33A-E3/54
1085549-P4KE33A-E3/54
TVS - TVS - Diodes - P4KE33A-E3/54 1085549-P4KE33A-E3/54
Manufacturer: Vishay Win Source Part Number: 1085549-P4KE33A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 8.8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085549-P4KE33A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 8.8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P4KE33A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE33A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE33A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE33A-E3/54
TVS DIODE 28.2VWM 45.7VC DO204AL

TVS DIODE 28.2VWM 45.7VC DO204AL

Supplier's Site
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-204Al Vishay - 12M0423 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-204Al Vishay
12M0423
Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-204Al Vishay 12M0423
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,28.2V V(RWM),DO-204AL

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,28.2V V(RWM),DO-204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P4KE33A-E3/54 1085549-P4KE33A-E3/54 P4KE33A-E3/54-ND P4KE33A-E3/54 12M0423
Product Name 400 W TVS Protection Diode TVS - TVS - Diodes - P4KE33A-E3/54 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-204Al Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-41; DO-204AL (DO-41) DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data