548V Clamp 730mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE, 400W, 400V, DO-204AL; Product Range:P4KE Series; TVS Polarity:Unidirectio
TVS DIODE 342VWM 548VC DO204AL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE400A-E3/54-ND | 76K8525 | P4KE400A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 400V, Do-204Al; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-204AL | DO-41; DO-204AL (DO-41) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 548 volts | 548 volts | |
| VBR | 380 volts | 380 volts | 380 volts |