SMC Diode Solutions Co., Ltd TVS Diodes P4KE440CA

Description
600V Clamp 1A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet
Description
600V Clamp 1A Ipp Tvs Diode Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-P4KE440CATR-ND - DigiKey
Thief River Falls, MN, United States
600V Clamp 1A Ipp Tvs Diode Through Hole DO-41

600V Clamp 1A Ipp Tvs Diode Through Hole DO-41

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362066-P4KE440CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362066-P4KE440CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362066-P4KE440CA
Win Source Part Number: 1362066-P4KE440CA Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 175°C (TJ) Fake Threat In the Open Market: 33 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: P4KE440 Mounting Type: Through Hole HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 376V Voltage - Breakdown (Min): 418V Voltage - Clamping (Max) @ Ipp: 600V Current - Peak Pulse (10/1000µs): 1A Power - Peak Pulse: 400W Power Line Protection: No

Win Source Part Number: 1362066-P4KE440CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: P4KE440
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 376V
Voltage - Breakdown (Min): 418V
Voltage - Clamping (Max) @ Ipp: 600V
Current - Peak Pulse (10/1000µs): 1A
Power - Peak Pulse: 400W
Power Line Protection: No

Buy Now Datasheet
TVS-Diode-Diodes,400W,376V,DO-41 - P4KE440CA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode-Diodes,400W,376V,DO-41
P4KE440CA
TVS-Diode-Diodes,400W,376V,DO-41 P4KE440CA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-P4KE440CATR-ND 1362066-P4KE440CA P4KE440CA
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS-Diode-Diodes,400W,376V,DO-41
Configuration Single
Package DO-4; DO-204AL, DO-41, Axial DO-204AL, DO-41, Axial DO-4; DO-41; DO-41
Peak Pulse Power 400 watts 400 watts
VC 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details
Power TVS Modules - 60KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
Unidirectional ESD protection diode - PESD24VS1UA-QX - Nexperia B.V.
Specs
Diode Applications Protector
View Details
2 suppliers