344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
DIODE, TVS, BI-DIRECTIONAL, 400W, 214V, DO-204AL, FULL REEL; Product Range:P4KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 400W, 214V, DO-204AL; Product Range:P4KE Series; TVS Polarity:Bidirection
TVS DIODE 214VWM 344VC DO204AL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE250CA-E3/54GITR-ND | 76K8456 | P4KE250CA-E3/54 |
| Product Name | TVS Diodes | Diode, Tvs, Bi-Directional, 400W, 214V, Do-204Al, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 344 volts | 344 volts |