TVS DIODE 28.2VWM 45.7V DO204AC
TVS DIODE 28.2VWM 45.7V DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P4KE33ATB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 400 watts |
| VC | 45.7 volts |