Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4KE36CA-E3/73 P4KE36CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085551-P4KE36CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085551-P4KE36CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE36CA-E3/73 - 1085551-P4KE36CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE36CA-E3/73
1085551-P4KE36CA-E3/73
TVS - TVS - Diodes - P4KE36CA-E3/73 1085551-P4KE36CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085551-P4KE36CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085551-P4KE36CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-P4KE36CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KE36CA-E3/73
TVS Protection Diode 144-P4KE36CA-E3/73
TVS DIODE 30.8VWM 49.9VC DO204AL Product overview: P4KE36CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE36CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 30.8VWM 49.9VC DO204AL Product overview: P4KE36CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE36CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4KE36CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE36CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE36CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE36CA-E3/73
TVS DIODE 30.8VWM 49.9VC DO204AL

TVS DIODE 30.8VWM 49.9VC DO204AL

Supplier's Site
400W,36V 5%,bidir,axial Tvs Vishay - 09N1288 - Newark, An Avnet Company
Chicago, IL, United States
400W,36V 5%,bidir,axial Tvs Vishay
09N1288
400W,36V 5%,bidir,axial Tvs Vishay 09N1288
400W,36V 5%,BIDIR,AXIAL TVS

400W,36V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085551-P4KE36CA-E3/73 144-P4KE36CA-E3/73 P4KE36CA-E3/73-ND P4KE36CA-E3/73 09N1288
Product Name TVS - TVS - Diodes - P4KE36CA-E3/73 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,36V 5%,bidir,axial Tvs Vishay
Package DO-41; DO-204AL (DO-41) Tape & Box (TB) DO-4; DO-204AL, DO-41, Axial DO-41; DO-204AL (DO-41)
VWM 30.8 volts
IPPM 8 amps
VC 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 volts 34.2 volts
Unlock Full Specs
to access all available technical data