259V Clamp 58A Ipp Tvs Diode Surface Mount PLAD
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MPLAD15KP160CAE3-ND | 61AJ7497 |
| Product Name | TVS Diodes | Bi-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | |
| Package | Nonstandard SMD | |
| Peak Pulse Power | 15000 watts | |
| VC | 259 volts |