DIODE GEN PURP 1KV 1A MPG06 Product overview: MPG06M-E3/53 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06M-E3/53 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole MPG06
Diode Standard 1000V 1A Through Hole MPG06
DIODE GEN PURP 1KV 1A MPG06
Rectifiers 1000 Volt 1.0A 40A IFSM Trim Leads
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MPG06M-E3/53 | MPG06M-E3/53GICT-ND | MPG06M-E3/53 | MPG06M-E3/53 |
| Product Name | 1KV 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Cut Tape (CT) | MPG06-2 |