Diode Standard 600V 1A Through Hole MPG06
Diode Standard 600V 1A Through Hole MPG06
DIODE 1 A, 600 V, SILICON, SIGNAL DIODE, ROHS COMPLIANT, MINIATURE, PLASTIC, CASE MPG06, 3 PIN, Signal Diode Product overview: MPG06J-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06J-E3/54 can be used for catalog matching and distributor lookup.
Rectifiers 600 Volt 1.0 Amp 40 Amp IFSM
DIODE GEN PURP 600V 1A MPG06
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MPG06J-E3/54GITR-ND | 280-MPG06J-E3/54 | MPG06J-E3/54 | MPG06J-E3/54 |
| Product Name | Single Diodes | 1 A 600 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) |