14.5V Clamp 41A Ipp Tvs Diode Through Hole T-18
TVS 10V 5% 600W BI TO-18 ROHS COMPLIANT: YES
TVS DIODE 8.55VWM 14.5VC T18
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7013-ND | 34AJ4056 | MP6KE10CAE3 |
| Product Name | TVS Diodes | Tvs 10V 5% 600W Bi To-18 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | T-18, Axial | T-18 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 14.5 volts | 14.5 volts |