27.7V Clamp 22A Ipp Tvs Diode Through Hole T-18
TVS DIODE 17.1VWM 27.7VC T18 Product overview: MP6KE20A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MP6KE20A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1133301-MP6KE20A
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17.1V
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 27.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 22A
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-7070,1086-7070-
Base Product Number: P6KE20
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7070-ND | 144-MP6KE20A | 1133301-MP6KE20A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | |
| Package | T-18, Axial | Bulk | T-18, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 27.7 volts | 27.7 volts |