Diode Standard 1000V 1A Through Hole MPG06
Manufacturer: Vishay
Win Source Part Number: 927968-MPG06M-M3/73
Series: Automotive, AEC-Q101
Features: Diode Standard 1000 V 1A Through Hole MPG06
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: MPG06, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: MPG06
Categories: Discrete Semiconductor Products
Case / Package: MPG06
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 1KV 1A MPG06 Product overview: MPG06M-M3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06M-M3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A MPG06
Rectifiers 1A, 1000V, STD, MINI-PLASTIC RECT.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MPG06M-M3/73-ND | 927968-MPG06M-M3/73 | 280-MPG06M-M3/73 | MPG06M-M3/73 | MPG06M-M3/73 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MPG06M-M3/73 | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 1000 V 1A Through Hole MPG06 | ||||
| Package | Tape & Box (TB) | MPG06 |