Microchip Technology, Inc. Circuit Protection - TVS - Diodes MPLAD15KP120CA

Description
Win Source Part Number: 1169369-MPLAD15KP120 CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 78A Package / Case: Nonstandard SMD Supplier Device Package: PLAD Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-7174,1086-7174- MIL Base Product Number: PLAD15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1169369-MPLAD15KP120 CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 78A Package / Case: Nonstandard SMD Supplier Device Package: PLAD Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-7174,1086-7174- MIL Base Product Number: PLAD15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1169369-MPLAD15KP120CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1169369-MPLAD15KP120CA
Circuit Protection - TVS - Diodes 1169369-MPLAD15KP120CA
Win Source Part Number: 1169369-MPLAD15KP120 CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 78A Package / Case: Nonstandard SMD Supplier Device Package: PLAD Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-7174,1086-7174- MIL Base Product Number: PLAD15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1169369-MPLAD15KP120CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 78A
Package / Case: Nonstandard SMD
Supplier Device Package: PLAD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-7174,1086-7174-MIL
Base Product Number: PLAD15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-MPLAD15KP120CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MPLAD15KP120CA
TVS Protection Diode 144-MPLAD15KP120CA
TVS DIODE 120VWM 193VC PLAD Product overview: MPLAD15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MPLAD15KP120CA can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 193VC PLAD Product overview: MPLAD15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MPLAD15KP120CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MPLAD15KP120CA-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD

193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MPLAD15KP120CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MPLAD15KP120CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MPLAD15KP120CA
TVS DIODE 120VWM 193VC PLAD

TVS DIODE 120VWM 193VC PLAD

Supplier's Site
Bi-Directional Tvs Plad Rohs Compliant Microchip - 32AJ6610 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Tvs Plad Rohs Compliant Microchip
32AJ6610
Bi-Directional Tvs Plad Rohs Compliant Microchip 32AJ6610
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES

BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1169369-MPLAD15KP120CA 144-MPLAD15KP120CA MPLAD15KP120CA-ND MPLAD15KP120CA 32AJ6610
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Bi-Directional Tvs Plad Rohs Compliant Microchip
Package Nonstandard SMD Bulk Nonstandard SMD PLAD
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
VC 193 volts 193 volts 193 volts
VBR 133 volts 133 volts 133 volts
Unlock Full Specs
to access all available technical data