Diode Switching 800V 1A 2-Pin Case MPG06 T/R Product overview: MPG06K-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06K-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Through Hole MPG06
Diode Standard 800V 1A Through Hole MPG06
STANDARD DIODE, 1A, 800V, MPG-06, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 800V 1A MPG06
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MPG06K-E3/54 | MPG06K-E3/54GICT-ND | 76K7685 | MPG06K-E3/54 |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Standard Diode, 1A, 800V, Mpg-06, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.1 volts | 1.1 volts |