TVS DIODE 58.1VWM 92VC T18
TVS 68V 5% 600W BI
TVS 68V 5% 600W BI TO-18 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MP6KE68CA/TR-ND | MP6KE68CA/TR | 61AJ7714 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 68V 5% 600W Bi To-18 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | T-18, Axial | T-18 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts |