24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 15VWM 24.4VC PLAD Product overview: MPLAD15KP15CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MPLAD15KP15CAE3 can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24.4VC PLAD
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7199-ND | 144-MPLAD15KP15CAE3 | MPLAD15KP15CAE3 | 32AJ6630 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | Single | ||
| Package | Nonstandard SMD | Bulk | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | |
| VC | 24.4 volts | 24.4 volts |