Vishay Intertechnology, Inc. 1A 400V Diode and Rectifier MPG06GHE3_A/73

Description
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, Product overview: MPG06GHE3_A/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06GHE3_A/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, Product overview: MPG06GHE3_A/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06GHE3_A/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 400V Diode and Rectifier - 280-MPG06GHE3_A/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 400V Diode and Rectifier
280-MPG06GHE3_A/73
1A 400V Diode and Rectifier 280-MPG06GHE3_A/73
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, Product overview: MPG06GHE3_A/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06GHE3_A/73 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, Product overview: MPG06GHE3_A/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MPG06GHE3_A/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MPG06GHE3_A/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole MPG06

Diode Standard 400V 1A Through Hole MPG06

Buy Now Datasheet
Single Diodes - MPG06GHE3_A/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole MPG06

Diode Standard 400V 1A Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368158-MPG06GHE3_A/73 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368158-MPG06GHE3_A/73
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368158-MPG06GHE3_A/73
Win Source Part Number: 1368158-MPG06GHE3_A/ 73 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package / Case: MPG06, Axial Supplier Device Package: MPG06 Base Product Number: MPG06 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 600 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Product Status: Active

Win Source Part Number: 1368158-MPG06GHE3_A/73
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
Base Product Number: MPG06
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 600 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Product Status: Active

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MPG06GHE3_A/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MPG06GHE3_A/73
Discrete Semiconductor Products - Diodes - Rectifiers MPG06GHE3_A/73
DIODE GEN PURP 400V 1A MPG06

DIODE GEN PURP 400V 1A MPG06

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MPG06GHE3_A/73
Rectifiers MPG06GHE3_A/73
Rectifiers 1A,400V,MINI-PLASTIC RECT.

Rectifiers 1A,400V,MINI-PLASTIC RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-MPG06GHE3_A/73 MPG06GHE3_A/73GITB-ND 1368158-MPG06GHE3_A/73 MPG06GHE3_A/73 MPG06GHE3_A/73
Product Name 1A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 1.1 volts 1.1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data