64.8V Clamp 9.3A Ipp Tvs Diode Through Hole T-18
TVS DIODE 40.2VWM 64.8VC T18
TVS 47V 5% 600W UNI TO-18 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7107-ND | MP6KE47AE3 | 34AJ4154 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 47V 5% 600W Uni To-18 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | T-18, Axial | T-18 | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 64.8 volts | 64.8 volts |