48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD
Win Source Part Number: 1013564-MPLAD15KP30A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 309A
Package / Case: Nonstandard SMD
Supplier Device Package: PLAD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-7249,1086-7249-
Base Product Number: PLAD15
TVS DIODE 30VWM 48.4VC PLAD Product overview: MPLAD15KP30AE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MPLAD15KP30AE3 can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD15KP30AE3-ND | 1013564-MPLAD15KP30AE3 | 144-MPLAD15KP30AE3 | MPLAD15KP30AE3 | 32AJ6689 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | Single | |||
| Package | Nonstandard SMD | Nonstandard SMD | Bulk | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | 15000 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |