22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18
TVS 16V 5% 600W UNI TO-18 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7050-ND | 34AJ4093 |
| Product Name | TVS Diodes | Tvs 16V 5% 600W Uni To-18 Rohs Compliant Microchip |
| Configuration | Single | |
| Package | T-18, Axial | |
| Peak Pulse Power | 600 watts | |
| VC | 22.5 volts |